Capital Lighting, Inc. 9904MB Mini Chandeliers-Candle 777912

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mahogany Bronze Weight: 14 Product Name: Four Light Chandelier Category: Mini Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mahogany Bronze Weight: 14 Product Name: Four Light Chandelier Category: Mini Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9904MB Mini Chandeliers-Candle - 777912 - Capital Lighting, Inc.
Columbus, OH, USA
9904MB Mini Chandeliers-Candle
777912
9904MB Mini Chandeliers-Candle 777912
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mahogany Bronze Weight: 14 Product Name: Four Light Chandelier Category: Mini Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mahogany Bronze
Weight: 14
Product Name: Four Light Chandelier
Category: Mini Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777912
Product Name 9904MB Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details