Capital Lighting, Inc. 4887BB Mid. Chandeliers-Candle 777908

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Length 37.00 Bulb Qty: 10 Wattage: 60 Finish: Burnished Brass Weight: 67 Product Name: Ten Light Chandelier UPC: 640665488715 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Length 37.00 Bulb Qty: 10 Wattage: 60 Finish: Burnished Brass Weight: 67 Product Name: Ten Light Chandelier UPC: 640665488715 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4887BB Mid. Chandeliers-Candle - 777908 - Capital Lighting, Inc.
Columbus, OH, USA
4887BB Mid. Chandeliers-Candle
777908
4887BB Mid. Chandeliers-Candle 777908
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Length 37.00 Bulb Qty: 10 Wattage: 60 Finish: Burnished Brass Weight: 67 Product Name: Ten Light Chandelier UPC: 640665488715 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 37.00
Length 37.00
Bulb
Qty: 10
Wattage: 60
Finish: Burnished Brass
Weight: 67
Product Name: Ten Light Chandelier
UPC: 640665488715
Category: Chandelier
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777908
Product Name 4887BB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details