Capital Lighting, Inc. 4882BB Exterior -Hanging 777902

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 40.00 Length 40.00 Bulb Qty: 6 Wattage: 40 Finish: Burnished Brass Weight: 58 Product Name: Six Light Foyer Fixture UPC: 640665488210 Category: Foyer Glass: Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Damp Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 40.00 Length 40.00 Bulb Qty: 6 Wattage: 40 Finish: Burnished Brass Weight: 58 Product Name: Six Light Foyer Fixture UPC: 640665488210 Category: Foyer Glass: Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Damp Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4882BB Exterior -Hanging - 777902 - Capital Lighting, Inc.
Columbus, OH, USA
4882BB Exterior -Hanging
777902
4882BB Exterior -Hanging 777902
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 40.00 Length 40.00 Bulb Qty: 6 Wattage: 40 Finish: Burnished Brass Weight: 58 Product Name: Six Light Foyer Fixture UPC: 640665488210 Category: Foyer Glass: Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Damp Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 40.00
Length 40.00
Bulb
Qty: 6
Wattage: 40
Finish: Burnished Brass
Weight: 58
Product Name: Six Light Foyer Fixture
UPC: 640665488210
Category: Foyer
Glass: Clear Optic
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Damp
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777902
Product Name 4882BB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details