Capital Lighting, Inc. 5317PZ Mini Pendants-Rod 777900

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Weight: 4 Product Name: One Light Mini-Pendant UPC: 640665531725 Category: Mini-Pendant Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Weight: 4 Product Name: One Light Mini-Pendant UPC: 640665531725 Category: Mini-Pendant Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
5317PZ Mini Pendants-Rod - 777900 - Capital Lighting, Inc.
Columbus, OH, USA
5317PZ Mini Pendants-Rod
777900
5317PZ Mini Pendants-Rod 777900
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Weight: 4 Product Name: One Light Mini-Pendant UPC: 640665531725 Category: Mini-Pendant Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 44.00
Length 44.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pearl Bronze
Weight: 4
Product Name: One Light Mini-Pendant
UPC: 640665531725
Category: Mini-Pendant
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777900
Product Name 5317PZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details