Capital Lighting, Inc. 1558SC Landscape Ltg.-Path & Spread 777854

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.00 Length 4.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Southern Clay Weight: 2 Product Name: One Light Landscape Fixture UPC: 640665155822 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.00 Length 4.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Southern Clay Weight: 2 Product Name: One Light Landscape Fixture UPC: 640665155822 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1558SC Landscape Ltg.-Path & Spread - 777854 - Capital Lighting, Inc.
Columbus, OH, USA
1558SC Landscape Ltg.-Path & Spread
777854
1558SC Landscape Ltg.-Path & Spread 777854
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.00 Length 4.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Southern Clay Weight: 2 Product Name: One Light Landscape Fixture UPC: 640665155822 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 4.00
Length 4.00
Bulb
Type: Wedge
Qty: 1
Wattage: 12
Finish: Southern Clay
Weight: 2
Product Name: One Light Landscape Fixture
UPC: 640665155822
Category: Landscape
Glass: Frosted Lens
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777854
Product Name 1558SC Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details