Capital Lighting, Inc. 1530BZ Landscape Ltg.-Accent 777832

Description
PRODUCT DETAILS / SPECS Width/Dia: 1.75 Height: 3.50 Length 3.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665153019 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 1.75 Height: 3.50 Length 3.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665153019 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1530BZ Landscape Ltg.-Accent - 777832 - Capital Lighting, Inc.
Columbus, OH, USA
1530BZ Landscape Ltg.-Accent
777832
1530BZ Landscape Ltg.-Accent 777832
PRODUCT DETAILS / SPECS Width/Dia: 1.75 Height: 3.50 Length 3.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665153019 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 1.75
Height: 3.50
Length 3.50
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 20
Finish: Bronze
Weight: 1
Product Name: One Light Landscape Fixture
UPC: 640665153019
Category: Landscape
Glass: N/A
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777832
Product Name 1530BZ Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details