Capital Lighting, Inc. 1528CO Landscape Ltg.-Deck & Patio 777830

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.00 Length 3.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Solid Copper Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665152814 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.00 Length 3.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Solid Copper Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665152814 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1528CO Landscape Ltg.-Deck & Patio - 777830 - Capital Lighting, Inc.
Columbus, OH, USA
1528CO Landscape Ltg.-Deck & Patio
777830
1528CO Landscape Ltg.-Deck & Patio 777830
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.00 Length 3.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Solid Copper Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665152814 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 3.00
Length 3.00
Bulb
Type: Wedge
Qty: 1
Wattage: 12
Finish: Solid Copper
Weight: 1
Product Name: One Light Landscape Fixture
UPC: 640665152814
Category: Landscape
Glass: N/A
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777830
Product Name 1528CO Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details