Capital Lighting, Inc. 1554SZ Landscape Ltg.-Path & Spread 777828

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Length 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Sienna Bronze Weight: 5 Product Name: One Light Landscape Fixture UPC: 640665155419 Category: Landscape Glass: Mica Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Length 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Sienna Bronze Weight: 5 Product Name: One Light Landscape Fixture UPC: 640665155419 Category: Landscape Glass: Mica Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1554SZ Landscape Ltg.-Path & Spread - 777828 - Capital Lighting, Inc.
Columbus, OH, USA
1554SZ Landscape Ltg.-Path & Spread
777828
1554SZ Landscape Ltg.-Path & Spread 777828
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Length 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Sienna Bronze Weight: 5 Product Name: One Light Landscape Fixture UPC: 640665155419 Category: Landscape Glass: Mica Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.00
Length 22.00
Bulb
Type: Wedge
Qty: 1
Wattage: 18
Finish: Sienna Bronze
Weight: 5
Product Name: One Light Landscape Fixture
UPC: 640665155419
Category: Landscape
Glass: Mica
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777828
Product Name 1554SZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details