Capital Lighting, Inc. 1552SZ Landscape Ltg.-Path & Spread 777821

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 22.00 Length 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Sienna Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665155228 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 22.00 Length 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Sienna Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665155228 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1552SZ Landscape Ltg.-Path & Spread - 777821 - Capital Lighting, Inc.
Columbus, OH, USA
1552SZ Landscape Ltg.-Path & Spread
777821
1552SZ Landscape Ltg.-Path & Spread 777821
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 22.00 Length 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Sienna Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665155228 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 22.00
Length 22.00
Bulb
Type: Wedge
Qty: 1
Wattage: 18
Finish: Sienna Bronze
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 640665155228
Category: Landscape
Glass: N/A
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777821
Product Name 1552SZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details