Capital Lighting, Inc. 1538BZ Landscape Ltg.-Accent 777813

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.50 Length 5.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 640665153811 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.50 Length 5.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 640665153811 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 18``

Suppliers

Company
Product
Description
Supplier Links
1538BZ Landscape Ltg.-Accent - 777813 - Capital Lighting, Inc.
Columbus, OH, USA
1538BZ Landscape Ltg.-Accent
777813
1538BZ Landscape Ltg.-Accent 777813
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.50 Length 5.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 640665153811 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 5.50
Length 5.50
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 50
Finish: Bronze
Weight: 2
Product Name: One Light Landscape Fixture
UPC: 640665153811
Category: Landscape
Glass: N/A
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777813
Product Name 1538BZ Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details