Capital Lighting, Inc. 1543SC Landscape Ltg.-Path & Spread 777809

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 21.00 Length 21.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Southern Clay Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665154320 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 21.00 Length 21.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Southern Clay Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665154320 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1543SC Landscape Ltg.-Path & Spread - 777809 - Capital Lighting, Inc.
Columbus, OH, USA
1543SC Landscape Ltg.-Path & Spread
777809
1543SC Landscape Ltg.-Path & Spread 777809
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 21.00 Length 21.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Southern Clay Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665154320 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 21.00
Length 21.00
Bulb
Type: Wedge
Qty: 1
Wattage: 12
Finish: Southern Clay
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 640665154320
Category: Landscape
Glass: N/A
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777809
Product Name 1543SC Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details