Capital Lighting, Inc. 1543VE Landscape Ltg.-Path & Spread 777807

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 21.00 Length 21.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Verde Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665154337 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 21.00 Length 21.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Verde Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665154337 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1543VE Landscape Ltg.-Path & Spread - 777807 - Capital Lighting, Inc.
Columbus, OH, USA
1543VE Landscape Ltg.-Path & Spread
777807
1543VE Landscape Ltg.-Path & Spread 777807
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 21.00 Length 21.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Verde Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665154337 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 21.00
Length 21.00
Bulb
Type: Wedge
Qty: 1
Wattage: 12
Finish: Verde
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 640665154337
Category: Landscape
Glass: N/A
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777807
Product Name 1543VE Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details