Capital Lighting, Inc. 1544SC Landscape Ltg.-Path & Spread 777806

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Length 12.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Southern Clay Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665154429 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Length 12.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Southern Clay Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665154429 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1544SC Landscape Ltg.-Path & Spread - 777806 - Capital Lighting, Inc.
Columbus, OH, USA
1544SC Landscape Ltg.-Path & Spread
777806
1544SC Landscape Ltg.-Path & Spread 777806
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Length 12.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Southern Clay Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665154429 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 12.00
Length 12.00
Bulb
Type: Wedge
Qty: 1
Wattage: 12
Finish: Southern Clay
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 640665154429
Category: Landscape
Glass: N/A
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777806
Product Name 1544SC Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details