Capital Lighting, Inc. 1546CO Landscape Ltg.-Step Lights 777805

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Length 4.00 Extension: 2 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Solid Copper Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665154610 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 60``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Length 4.00 Extension: 2 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Solid Copper Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665154610 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 60``

Suppliers

Company
Product
Description
Supplier Links
1546CO Landscape Ltg.-Step Lights - 777805 - Capital Lighting, Inc.
Columbus, OH, USA
1546CO Landscape Ltg.-Step Lights
777805
1546CO Landscape Ltg.-Step Lights 777805
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Length 4.00 Extension: 2 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Solid Copper Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665154610 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 60``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 4.00
Length 4.00
Extension: 2
Bulb
Type: Wedge
Qty: 1
Wattage: 12
Finish: Solid Copper
Weight: 1
Product Name: One Light Landscape Fixture
UPC: 640665154610
Category: Landscape
Glass: Frosted Lens
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 60``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777805
Product Name 1546CO Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details