Capital Lighting, Inc. 1544BK Landscape Ltg.-Path & Spread 777804

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Length 12.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Black Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665154412 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Length 12.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Black Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665154412 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1544BK Landscape Ltg.-Path & Spread - 777804 - Capital Lighting, Inc.
Columbus, OH, USA
1544BK Landscape Ltg.-Path & Spread
777804
1544BK Landscape Ltg.-Path & Spread 777804
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Length 12.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Black Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665154412 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 12.00
Length 12.00
Bulb
Type: Wedge
Qty: 1
Wattage: 12
Finish: Black
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 640665154412
Category: Landscape
Glass: N/A
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777804
Product Name 1544BK Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details