Capital Lighting, Inc. 3723SU Flush Mounts-Cage Style 777778

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Length 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Summerstone Weight: 17 Product Name: Three Light Foyer Fixture UPC: 640665372311 Category: Foyer Glass: 8% Crystal Pendalogues Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Length 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Summerstone Weight: 17 Product Name: Three Light Foyer Fixture UPC: 640665372311 Category: Foyer Glass: 8% Crystal Pendalogues Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3723SU Flush Mounts-Cage Style - 777778 - Capital Lighting, Inc.
Columbus, OH, USA
3723SU Flush Mounts-Cage Style
777778
3723SU Flush Mounts-Cage Style 777778
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Length 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Summerstone Weight: 17 Product Name: Three Light Foyer Fixture UPC: 640665372311 Category: Foyer Glass: 8% Crystal Pendalogues Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Length 14.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Summerstone
Weight: 17
Product Name: Three Light Foyer Fixture
UPC: 640665372311
Category: Foyer
Glass: 8% Crystal Pendalogues
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777778
Product Name 3723SU Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details