Capital Lighting, Inc. 3729SU Foyer/Hall Lanterns-Open Frame 777772

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 57.00 Length 57.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Summerstone Weight: 159 Product Name: 12 Light Foyer Fixture UPC: 640665372915 Category: Foyer Glass: 8% Crystal Pendalogues Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 57.00 Length 57.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Summerstone Weight: 159 Product Name: 12 Light Foyer Fixture UPC: 640665372915 Category: Foyer Glass: 8% Crystal Pendalogues Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3729SU Foyer/Hall Lanterns-Open Frame - 777772 - Capital Lighting, Inc.
Columbus, OH, USA
3729SU Foyer/Hall Lanterns-Open Frame
777772
3729SU Foyer/Hall Lanterns-Open Frame 777772
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 57.00 Length 57.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Summerstone Weight: 159 Product Name: 12 Light Foyer Fixture UPC: 640665372915 Category: Foyer Glass: 8% Crystal Pendalogues Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 57.00
Length 57.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Summerstone
Weight: 159
Product Name: 12 Light Foyer Fixture
UPC: 640665372915
Category: Foyer
Glass: 8% Crystal Pendalogues
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777772
Product Name 3729SU Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details