Capital Lighting, Inc. 4802SU Sconces-Double Candle 777746

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Summerstone Weight: 8 Product Name: Two Light Sconce UPC: 640665480214 Category: Sconce Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Summerstone Weight: 8 Product Name: Two Light Sconce UPC: 640665480214 Category: Sconce Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
4802SU Sconces-Double Candle - 777746 - Capital Lighting, Inc.
Columbus, OH, USA
4802SU Sconces-Double Candle
777746
4802SU Sconces-Double Candle 777746
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Summerstone Weight: 8 Product Name: Two Light Sconce UPC: 640665480214 Category: Sconce Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 19.75
Length 19.75
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Summerstone
Weight: 8
Product Name: Two Light Sconce
UPC: 640665480214
Category: Sconce
Glass: Decorative Crystals
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777746
Product Name 4802SU Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details