Capital Lighting, Inc. 4801SU Semi-Flush Mts.-Bowl Style 777740

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Summerstone Weight: 20 Product Name: Two Light Foyer Fixture UPC: 640665480115 Category: Foyer Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Summerstone Weight: 20 Product Name: Two Light Foyer Fixture UPC: 640665480115 Category: Foyer Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia

Suppliers

Company
Product
Description
Supplier Links
4801SU Semi-Flush Mts.-Bowl Style - 777740 - Capital Lighting, Inc.
Columbus, OH, USA
4801SU Semi-Flush Mts.-Bowl Style
777740
4801SU Semi-Flush Mts.-Bowl Style 777740
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Summerstone Weight: 20 Product Name: Two Light Foyer Fixture UPC: 640665480115 Category: Foyer Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.25
Length 16.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Summerstone
Weight: 20
Product Name: Two Light Foyer Fixture
UPC: 640665480115
Category: Foyer
Glass: Hand-Detailed Veneto
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777740
Product Name 4801SU Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details