Capital Lighting, Inc. 5310PZ Sconces-Single Glass 777718

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Pearl Bronze Weight: 4 Product Name: One Light Bath Fixture UPC: 640665531022 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Pearl Bronze Weight: 4 Product Name: One Light Bath Fixture UPC: 640665531022 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
5310PZ Sconces-Single Glass - 777718 - Capital Lighting, Inc.
Columbus, OH, USA
5310PZ Sconces-Single Glass
777718
5310PZ Sconces-Single Glass 777718
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Pearl Bronze Weight: 4 Product Name: One Light Bath Fixture UPC: 640665531022 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.75
Length 8.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Pearl Bronze
Weight: 4
Product Name: One Light Bath Fixture
UPC: 640665531022
Category: Bath
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777718
Product Name 5310PZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details