Capital Lighting, Inc. 5314BB Bathroom Fixtures-Four Lights 777715

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 8.50 Length 8.50 Extension: 7 Bulb Qty: 4 Wattage: 75 Finish: Burnished Brass Weight: 16 Product Name: Four Light Bath Fixture UPC: 640665531411 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 8.50 Length 8.50 Extension: 7 Bulb Qty: 4 Wattage: 75 Finish: Burnished Brass Weight: 16 Product Name: Four Light Bath Fixture UPC: 640665531411 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
5314BB Bathroom Fixtures-Four Lights - 777715 - Capital Lighting, Inc.
Columbus, OH, USA
5314BB Bathroom Fixtures-Four Lights
777715
5314BB Bathroom Fixtures-Four Lights 777715
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 8.50 Length 8.50 Extension: 7 Bulb Qty: 4 Wattage: 75 Finish: Burnished Brass Weight: 16 Product Name: Four Light Bath Fixture UPC: 640665531411 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 8.50
Length 8.50
Extension: 7
Bulb
Qty: 4
Wattage: 75
Finish: Burnished Brass
Weight: 16
Product Name: Four Light Bath Fixture
UPC: 640665531411
Category: Bath
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777715
Product Name 5314BB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details