Capital Lighting, Inc. PH101-52 Lamps-Swing Arm-Floor 777691

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 51.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: Satin Nickel/White Hardback Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 51.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: Satin Nickel/White Hardback Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PH101-52 Lamps-Swing Arm-Floor - 777691 - Capital Lighting, Inc.
Columbus, OH, USA
PH101-52 Lamps-Swing Arm-Floor
777691
PH101-52 Lamps-Swing Arm-Floor 777691
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 51.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: Satin Nickel/White Hardback Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 51.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: Satin Nickel/White Hardback
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777691
Product Name PH101-52 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details