Capital Lighting, Inc. 1027RP Exterior -Ceiling Mount 777635

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 1.98 Product Name: One Light Outdoor Ceiling Mount UPC: 783209102743 Category: Outdoor Ceiling Mount Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 1.98 Product Name: One Light Outdoor Ceiling Mount UPC: 783209102743 Category: Outdoor Ceiling Mount Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1027RP Exterior -Ceiling Mount - 777635 - Capital Lighting, Inc.
Columbus, OH, USA
1027RP Exterior -Ceiling Mount
777635
1027RP Exterior -Ceiling Mount 777635
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 1.98 Product Name: One Light Outdoor Ceiling Mount UPC: 783209102743 Category: Outdoor Ceiling Mount Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust Patina
Weight: 1.98
Product Name: One Light Outdoor Ceiling Mount
UPC: 783209102743
Category: Outdoor Ceiling Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777635
Product Name 1027RP Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details