Capital Lighting, Inc. 1002RP Exterior -Wall Mount 777630

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 2.5 Product Name: One Light Outdoor Wall Lantern UPC: 783209100237 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 2.5 Product Name: One Light Outdoor Wall Lantern UPC: 783209100237 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1002RP Exterior -Wall Mount - 777630 - Capital Lighting, Inc.
Columbus, OH, USA
1002RP Exterior -Wall Mount
777630
1002RP Exterior -Wall Mount 777630
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 2.5 Product Name: One Light Outdoor Wall Lantern UPC: 783209100237 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust Patina
Weight: 2.5
Product Name: One Light Outdoor Wall Lantern
UPC: 783209100237
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777630
Product Name 1002RP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details