Capital Lighting, Inc. SF177CB Semi-Flush Mts.-Bowl Style 777592

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 9.3 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817252842 Category: Semi Flush Glass: Scalloped champagne scavo Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 9.3 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817252842 Category: Semi Flush Glass: Scalloped champagne scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF177CB Semi-Flush Mts.-Bowl Style - 777592 - Capital Lighting, Inc.
Columbus, OH, USA
SF177CB Semi-Flush Mts.-Bowl Style
777592
SF177CB Semi-Flush Mts.-Bowl Style 777592
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 9.3 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817252842 Category: Semi Flush Glass: Scalloped champagne scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Corinthian Bronze
Weight: 9.3
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817252842
Category: Semi Flush
Glass: Scalloped champagne scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777592
Product Name SF177CB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details