Capital Lighting, Inc. WB1195CB Sconces-Double Candle 777552

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Corinthian Bronze Weight: 14.7 Product Name: Two Light Wall/Bath Light UPC: 014817252927 Category: Wall Glass: Beige Silk Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Corinthian Bronze Weight: 14.7 Product Name: Two Light Wall/Bath Light UPC: 014817252927 Category: Wall Glass: Beige Silk Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1195CB Sconces-Double Candle - 777552 - Capital Lighting, Inc.
Columbus, OH, USA
WB1195CB Sconces-Double Candle
777552
WB1195CB Sconces-Double Candle 777552
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Corinthian Bronze Weight: 14.7 Product Name: Two Light Wall/Bath Light UPC: 014817252927 Category: Wall Glass: Beige Silk Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 18.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Corinthian Bronze
Weight: 14.7
Product Name: Two Light Wall/Bath Light
UPC: 014817252927
Category: Wall
Glass: Beige Silk
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777552
Product Name WB1195CB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details