Capital Lighting, Inc. WB1194CB Sconces-Pocket 777550

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 12.8 Product Name: One Light Wall/Bath Light UPC: 014817252910 Category: Wall Glass: Beige Etruscan Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 12.8 Product Name: One Light Wall/Bath Light UPC: 014817252910 Category: Wall Glass: Beige Etruscan Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1194CB Sconces-Pocket - 777550 - Capital Lighting, Inc.
Columbus, OH, USA
WB1194CB Sconces-Pocket
777550
WB1194CB Sconces-Pocket 777550
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 12.8 Product Name: One Light Wall/Bath Light UPC: 014817252910 Category: Wall Glass: Beige Etruscan Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Corinthian Bronze
Weight: 12.8
Product Name: One Light Wall/Bath Light
UPC: 014817252910
Category: Wall
Glass: Beige Etruscan
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777550
Product Name WB1194CB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details