Capital Lighting, Inc. VS8103-CB Bathroom Fixtures-Three Lights 777506

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 9.9 Product Name: Three Light Vanity Fixture UPC: 014817252415 Category: Vanity Glass: Beige Etruscan Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 9.9 Product Name: Three Light Vanity Fixture UPC: 014817252415 Category: Vanity Glass: Beige Etruscan Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS8103-CB Bathroom Fixtures-Three Lights - 777506 - Capital Lighting, Inc.
Columbus, OH, USA
VS8103-CB Bathroom Fixtures-Three Lights
777506
VS8103-CB Bathroom Fixtures-Three Lights 777506
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 9.9 Product Name: Three Light Vanity Fixture UPC: 014817252415 Category: Vanity Glass: Beige Etruscan Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.50
Extension: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Corinthian Bronze
Weight: 9.9
Product Name: Three Light Vanity Fixture
UPC: 014817252415
Category: Vanity
Glass: Beige Etruscan
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777506
Product Name VS8103-CB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details