Capital Lighting, Inc. VS8102-CB Bathroom Fixtures-Two Lights 777504

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 16.3 Product Name: Two Light Vanity Fixture UPC: 014817252408 Category: Vanity Glass: Beige Etruscan Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 16.3 Product Name: Two Light Vanity Fixture UPC: 014817252408 Category: Vanity Glass: Beige Etruscan Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS8102-CB Bathroom Fixtures-Two Lights - 777504 - Capital Lighting, Inc.
Columbus, OH, USA
VS8102-CB Bathroom Fixtures-Two Lights
777504
VS8102-CB Bathroom Fixtures-Two Lights 777504
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 16.3 Product Name: Two Light Vanity Fixture UPC: 014817252408 Category: Vanity Glass: Beige Etruscan Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 7.00
Extension: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Corinthian Bronze
Weight: 16.3
Product Name: Two Light Vanity Fixture
UPC: 014817252408
Category: Vanity
Glass: Beige Etruscan
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777504
Product Name VS8102-CB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details