Capital Lighting, Inc. VS8104-CB Bathroom Fixtures-Four Lights 777503

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Corinthian Bronze Weight: 12.5 Product Name: Four Light Vanity Fixture UPC: 014817252422 Category: Vanity Glass: Beige Etruscan Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Corinthian Bronze Weight: 12.5 Product Name: Four Light Vanity Fixture UPC: 014817252422 Category: Vanity Glass: Beige Etruscan Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS8104-CB Bathroom Fixtures-Four Lights - 777503 - Capital Lighting, Inc.
Columbus, OH, USA
VS8104-CB Bathroom Fixtures-Four Lights
777503
VS8104-CB Bathroom Fixtures-Four Lights 777503
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Corinthian Bronze Weight: 12.5 Product Name: Four Light Vanity Fixture UPC: 014817252422 Category: Vanity Glass: Beige Etruscan Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 8.50
Extension: 5.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Corinthian Bronze
Weight: 12.5
Product Name: Four Light Vanity Fixture
UPC: 014817252422
Category: Vanity
Glass: Beige Etruscan
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777503
Product Name VS8104-CB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details