Capital Lighting, Inc. 2261AP Exterior -Post/Pier Head 777472

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Weight: 13 Product Name: Three Light Outdoor Fixture UPC: 640665226119 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Weight: 13 Product Name: Three Light Outdoor Fixture UPC: 640665226119 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2261AP Exterior -Post/Pier Head - 777472 - Capital Lighting, Inc.
Columbus, OH, USA
2261AP Exterior -Post/Pier Head
777472
2261AP Exterior -Post/Pier Head 777472
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Weight: 13 Product Name: Three Light Outdoor Fixture UPC: 640665226119 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Copper
Weight: 13
Product Name: Three Light Outdoor Fixture
UPC: 640665226119
Category: Outdoor
Glass: Clear Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777472
Product Name 2261AP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details