Capital Lighting, Inc. 2260AP Exterior -Wall Mount 777449

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665226010 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665226010 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
2260AP Exterior -Wall Mount - 777449 - Capital Lighting, Inc.
Columbus, OH, USA
2260AP Exterior -Wall Mount
777449
2260AP Exterior -Wall Mount 777449
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665226010 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Length 11.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Copper
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 640665226010
Category: Outdoor
Glass: Clear Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777449
Product Name 2260AP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details