Capital Lighting, Inc. 4882CB Exterior -Hanging 777443

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 40.00 Length 40.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Copper Bronze Weight: 59 Product Name: Six Light Foyer Fixture UPC: 640665488234 Category: Foyer Glass: Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Damp Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 40.00 Length 40.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Copper Bronze Weight: 59 Product Name: Six Light Foyer Fixture UPC: 640665488234 Category: Foyer Glass: Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Damp Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4882CB Exterior -Hanging - 777443 - Capital Lighting, Inc.
Columbus, OH, USA
4882CB Exterior -Hanging
777443
4882CB Exterior -Hanging 777443
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 40.00 Length 40.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Copper Bronze Weight: 59 Product Name: Six Light Foyer Fixture UPC: 640665488234 Category: Foyer Glass: Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Damp Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 40.00
Length 40.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Copper Bronze
Weight: 59
Product Name: Six Light Foyer Fixture
UPC: 640665488234
Category: Foyer
Glass: Clear Optic
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Damp
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777443
Product Name 4882CB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details