Capital Lighting, Inc. P14-202 Lamps-Desk/Piano Lamps 777426

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P14-202 Lamps-Desk/Piano Lamps - 777426 - Capital Lighting, Inc.
Columbus, OH, USA
P14-202 Lamps-Desk/Piano Lamps
777426
P14-202 Lamps-Desk/Piano Lamps 777426
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.00
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Two Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777426
Product Name P14-202 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details