PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.75
Bulb
Qty: 2
Wattage: 60
Finish: Antique Brass/Cordovan
Product Name: Two Light Piano Lamp
Category: Piano/Desk Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 777415 |
| Product Name | P14-232-C71 Lamps-Desk/Piano Lamps |
| Application | Residential |