Capital Lighting, Inc. 2657MRPE Mid. Chandeliers-Glass Down 777335

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Weight: 11.53 Product Name: Five Light Chandelier UPC: 783209265707 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Weight: 11.53 Product Name: Five Light Chandelier UPC: 783209265707 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2657MRPE Mid. Chandeliers-Glass Down - 777335 - Capital Lighting, Inc.
Columbus, OH, USA
2657MRPE Mid. Chandeliers-Glass Down
777335
2657MRPE Mid. Chandeliers-Glass Down 777335
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Weight: 11.53 Product Name: Five Light Chandelier UPC: 783209265707 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 21.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Pewter
Weight: 11.53
Product Name: Five Light Chandelier
UPC: 783209265707
Category: Down Light Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777335
Product Name 2657MRPE Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details