Capital Lighting, Inc. OL1003ORB Exterior -Wall Mt./Flush 777279

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.25 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Two Light Wall Lantern UPC: 014817237696 Category: Outdoor Glass: Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.25 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Two Light Wall Lantern UPC: 014817237696 Category: Outdoor Glass: Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL1003ORB Exterior -Wall Mt./Flush - 777279 - Capital Lighting, Inc.
Columbus, OH, USA
OL1003ORB Exterior -Wall Mt./Flush
777279
OL1003ORB Exterior -Wall Mt./Flush 777279
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.25 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Two Light Wall Lantern UPC: 014817237696 Category: Outdoor Glass: Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.25
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 8
Product Name: Two Light Wall Lantern
UPC: 014817237696
Category: Outdoor
Glass: Seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777279
Product Name OL1003ORB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details