Capital Lighting, Inc. OL2600ORB Exterior -Wall Mt./Flush 777247

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 4.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.8 Product Name: One Light Wall Lantern UPC: 014817251937 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 4.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.8 Product Name: One Light Wall Lantern UPC: 014817251937 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL2600ORB Exterior -Wall Mt./Flush - 777247 - Capital Lighting, Inc.
Columbus, OH, USA
OL2600ORB Exterior -Wall Mt./Flush
777247
OL2600ORB Exterior -Wall Mt./Flush 777247
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 4.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.8 Product Name: One Light Wall Lantern UPC: 014817251937 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Extension: 4.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 8.8
Product Name: One Light Wall Lantern
UPC: 014817251937
Category: Outdoor
Glass: Clear seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777247
Product Name OL2600ORB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details