Capital Lighting, Inc. OL2601ORB Exterior -Wall Mt./Flush 777244

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 19.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 13.2 Product Name: Two Light Wall Lantern UPC: 014817251944 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 19.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 13.2 Product Name: Two Light Wall Lantern UPC: 014817251944 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL2601ORB Exterior -Wall Mt./Flush - 777244 - Capital Lighting, Inc.
Columbus, OH, USA
OL2601ORB Exterior -Wall Mt./Flush
777244
OL2601ORB Exterior -Wall Mt./Flush 777244
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 19.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 13.2 Product Name: Two Light Wall Lantern UPC: 014817251944 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 19.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 13.2
Product Name: Two Light Wall Lantern
UPC: 014817251944
Category: Outdoor
Glass: Clear seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777244
Product Name OL2601ORB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details