Capital Lighting, Inc. P1071CB Mini Pendants-Chain 777219

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 19.3 Product Name: One Light Mini Pendants UPC: 014817252767 Category: Pendants Glass: Beige Etruscan Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 19.3 Product Name: One Light Mini Pendants UPC: 014817252767 Category: Pendants Glass: Beige Etruscan Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1071CB Mini Pendants-Chain - 777219 - Capital Lighting, Inc.
Columbus, OH, USA
P1071CB Mini Pendants-Chain
777219
P1071CB Mini Pendants-Chain 777219
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 19.3 Product Name: One Light Mini Pendants UPC: 014817252767 Category: Pendants Glass: Beige Etruscan Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Corinthian Bronze
Weight: 19.3
Product Name: One Light Mini Pendants
UPC: 014817252767
Category: Pendants
Glass: Beige Etruscan
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777219
Product Name P1071CB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details