Capital Lighting, Inc. FM221CB Flush Mounts-Bowl Style 777087

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Corinthian Bronze Weight: 18.5 Product Name: Three Light Indoor Flush Mount UPC: 014817252705 Category: Flush Mount Fixtures Glass: Beige Etruscan Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Corinthian Bronze Weight: 18.5 Product Name: Three Light Indoor Flush Mount UPC: 014817252705 Category: Flush Mount Fixtures Glass: Beige Etruscan Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
FM221CB Flush Mounts-Bowl Style - 777087 - Capital Lighting, Inc.
Columbus, OH, USA
FM221CB Flush Mounts-Bowl Style
777087
FM221CB Flush Mounts-Bowl Style 777087
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Corinthian Bronze Weight: 18.5 Product Name: Three Light Indoor Flush Mount UPC: 014817252705 Category: Flush Mount Fixtures Glass: Beige Etruscan Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Corinthian Bronze
Weight: 18.5
Product Name: Three Light Indoor Flush Mount
UPC: 014817252705
Category: Flush Mount Fixtures
Glass: Beige Etruscan
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777087
Product Name FM221CB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details