Capital Lighting, Inc. F1839/5CB Mid. Chandeliers-Candle 777078

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Corinthian Bronze Weight: 19.4 Product Name: Five Light Single Tier Chandelier UPC: 014817253184 Category: Chandeliers Glass: Beige Silk Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Corinthian Bronze Weight: 19.4 Product Name: Five Light Single Tier Chandelier UPC: 014817253184 Category: Chandeliers Glass: Beige Silk Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1839/5CB Mid. Chandeliers-Candle - 777078 - Capital Lighting, Inc.
Columbus, OH, USA
F1839/5CB Mid. Chandeliers-Candle
777078
F1839/5CB Mid. Chandeliers-Candle 777078
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Corinthian Bronze Weight: 19.4 Product Name: Five Light Single Tier Chandelier UPC: 014817253184 Category: Chandeliers Glass: Beige Silk Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Corinthian Bronze
Weight: 19.4
Product Name: Five Light Single Tier Chandelier
UPC: 014817253184
Category: Chandeliers
Glass: Beige Silk
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777078
Product Name F1839/5CB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details