Capital Lighting, Inc. F1837/3CB Mid. Chandeliers-Glass Down 777072

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 22 Product Name: Three Light Single Tier Chandelier UPC: 014817253160 Category: Chandeliers Glass: Beige Etruscan Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 22 Product Name: Three Light Single Tier Chandelier UPC: 014817253160 Category: Chandeliers Glass: Beige Etruscan Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1837/3CB Mid. Chandeliers-Glass Down - 777072 - Capital Lighting, Inc.
Columbus, OH, USA
F1837/3CB Mid. Chandeliers-Glass Down
777072
F1837/3CB Mid. Chandeliers-Glass Down 777072
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 22 Product Name: Three Light Single Tier Chandelier UPC: 014817253160 Category: Chandeliers Glass: Beige Etruscan Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Corinthian Bronze
Weight: 22
Product Name: Three Light Single Tier Chandelier
UPC: 014817253160
Category: Chandeliers
Glass: Beige Etruscan
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777072
Product Name F1837/3CB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details