Capital Lighting, Inc. F1836/3CB Island/Pool Table-3 Light Bar 777070

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 23.8 Product Name: Three Light Island Chandelier UPC: 014817253153 Category: Chandeliers Glass: Beige Etruscan Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 23.8 Product Name: Three Light Island Chandelier UPC: 014817253153 Category: Chandeliers Glass: Beige Etruscan Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1836/3CB Island/Pool Table-3 Light Bar - 777070 - Capital Lighting, Inc.
Columbus, OH, USA
F1836/3CB Island/Pool Table-3 Light Bar
777070
F1836/3CB Island/Pool Table-3 Light Bar 777070
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 23.8 Product Name: Three Light Island Chandelier UPC: 014817253153 Category: Chandeliers Glass: Beige Etruscan Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.50
Length 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Corinthian Bronze
Weight: 23.8
Product Name: Three Light Island Chandelier
UPC: 014817253153
Category: Chandeliers
Glass: Beige Etruscan
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777070
Product Name F1836/3CB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details