Capital Lighting, Inc. LS1814GF Semi-Flush Mts.-Bowl Style 776958

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Finch Weight: 26 Product Name: Three Light Semi Flush Mount UPC: 611728060261 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Finch Weight: 26 Product Name: Three Light Semi Flush Mount UPC: 611728060261 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LS1814GF Semi-Flush Mts.-Bowl Style - 776958 - Capital Lighting, Inc.
Columbus, OH, USA
LS1814GF Semi-Flush Mts.-Bowl Style
776958
LS1814GF Semi-Flush Mts.-Bowl Style 776958
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Finch Weight: 26 Product Name: Three Light Semi Flush Mount UPC: 611728060261 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gold Finch
Weight: 26
Product Name: Three Light Semi Flush Mount
UPC: 611728060261
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776958
Product Name LS1814GF Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details