Capital Lighting, Inc. HC1612IB Exterior -Ceiling Mount 776947

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Imperial Bronze Weight: 13 Product Name: Two Light Outdoor Flush Mount UPC: 611728075654 Category: Outdoor Glass: Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Imperial Bronze Weight: 13 Product Name: Two Light Outdoor Flush Mount UPC: 611728075654 Category: Outdoor Glass: Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
HC1612IB Exterior -Ceiling Mount - 776947 - Capital Lighting, Inc.
Columbus, OH, USA
HC1612IB Exterior -Ceiling Mount
776947
HC1612IB Exterior -Ceiling Mount 776947
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Imperial Bronze Weight: 13 Product Name: Two Light Outdoor Flush Mount UPC: 611728075654 Category: Outdoor Glass: Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Imperial Bronze
Weight: 13
Product Name: Two Light Outdoor Flush Mount
UPC: 611728075654
Category: Outdoor
Glass: Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776947
Product Name HC1612IB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details