Capital Lighting, Inc. HC8407IB Exterior -Wall Mount 776946

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 6 Product Name: One Light Outdoor Wall UPC: 611728072103 Category: Outdoor Glass: Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 6 Product Name: One Light Outdoor Wall UPC: 611728072103 Category: Outdoor Glass: Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
HC8407IB Exterior -Wall Mount - 776946 - Capital Lighting, Inc.
Columbus, OH, USA
HC8407IB Exterior -Wall Mount
776946
HC8407IB Exterior -Wall Mount 776946
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 6 Product Name: One Light Outdoor Wall UPC: 611728072103 Category: Outdoor Glass: Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Imperial Bronze
Weight: 6
Product Name: One Light Outdoor Wall
UPC: 611728072103
Category: Outdoor
Glass: Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776946
Product Name HC8407IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details