Capital Lighting, Inc. HC8409IB Exterior -Wall Mount 776943

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728072110 Category: Outdoor Glass: Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728072110 Category: Outdoor Glass: Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
HC8409IB Exterior -Wall Mount - 776943 - Capital Lighting, Inc.
Columbus, OH, USA
HC8409IB Exterior -Wall Mount
776943
HC8409IB Exterior -Wall Mount 776943
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728072110 Category: Outdoor Glass: Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Imperial Bronze
Weight: 5
Product Name: One Light Outdoor Wall
UPC: 611728072110
Category: Outdoor
Glass: Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776943
Product Name HC8409IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details