Capital Lighting, Inc. NY1178K Exterior -Hanging 776782

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 10 Product Name: Two Light Outdoor Hanging UPC: 611728008850 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 10 Product Name: Two Light Outdoor Hanging UPC: 611728008850 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY1178K Exterior -Hanging - 776782 - Capital Lighting, Inc.
Columbus, OH, USA
NY1178K Exterior -Hanging
776782
NY1178K Exterior -Hanging 776782
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 10 Product Name: Two Light Outdoor Hanging UPC: 611728008850 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mystic Black
Weight: 10
Product Name: Two Light Outdoor Hanging
UPC: 611728008850
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776782
Product Name NY1178K Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details