Capital Lighting, Inc. ML182AUL Flush Mounts-Bowl Style 776768

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Brass Weight: 5 Product Name: One Light Flush Mount UPC: 611728028872 Category: Flush Mount Glass: Etched Melon Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Brass Weight: 5 Product Name: One Light Flush Mount UPC: 611728028872 Category: Flush Mount Glass: Etched Melon Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
ML182AUL Flush Mounts-Bowl Style - 776768 - Capital Lighting, Inc.
Columbus, OH, USA
ML182AUL Flush Mounts-Bowl Style
776768
ML182AUL Flush Mounts-Bowl Style 776768
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Brass Weight: 5 Product Name: One Light Flush Mount UPC: 611728028872 Category: Flush Mount Glass: Etched Melon Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Brass
Weight: 5
Product Name: One Light Flush Mount
UPC: 611728028872
Category: Flush Mount
Glass: Etched Melon
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776768
Product Name ML182AUL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details